BUD INDUSTRIES, INC. Boxes CU-1937-MB

Description
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.130"" W (78.99mm x 79.50mm) X 1.560"" (39.62mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.130"" W (78.99mm x 79.50mm) X 1.560"" (39.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1758-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.110"" L x 3.130"" W (78.99mm x 79.50mm) X 1.560"" (39.62mm)"

"Box Plastic, ABS Black Cover Included 3.110"" L x 3.130"" W (78.99mm x 79.50mm) X 1.560"" (39.62mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries - 74R5586 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
74R5586
Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries 74R5586
ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:80mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1758-ND 74R5586
Product Name Boxes Enclosure, Wall Mount, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosures, Boxes, & Cases - 115-404 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers