BUD INDUSTRIES, INC. Boxes CU-1874-G

Description
"Box Plastic, ABS Gray Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1166-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"

"Box Plastic, ABS Gray Cover Included 5.308"" L x 2.942"" W (134.82mm x 74.73mm) X 1.959"" (49.76mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 52F6533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
52F6533
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 52F6533
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:49.53mm; External Width - Metric:135mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:49.53mm; External Width - Metric:135mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure;Box-Lid;Desktop;ABS;Gray;5.30
Fort Worth, TX, USA
Enclosure;Box-Lid;Desktop;ABS;Gray;5.30"Lx2.94"Wx1.95"H;UL94-HB;Utilibox Style F
70149027
Enclosure;Box-Lid;Desktop;ABS;Gray;5.30"Lx2.94"Wx1.95"H;UL94-HB;Utilibox Style F 70149027
Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension Suggested service temperature -40 to +80 °C Comes with close fitting interlocking lid and assembly hardware Provisions for mounting horizontal and vertical PCB Impact Resistant ABS Close-Fitting Interlocking Lid Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Finish — Black or Gray

Enclosure ABS plastic Body Material, 1.88 in. L x 1.48 in. W x 3.73 in.H Dimension

  • Suggested service temperature -40 to +80 °C
  • Comes with close fitting interlocking lid and assembly hardware
  • Provisions for mounting horizontal and vertical PCB
  • Impact Resistant ABS
  • Close-Fitting Interlocking Lid
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Finish — Black or Gray
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1166-ND 52F6533 70149027
Product Name Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure;Box-Lid;Desktop;ABS;Gray;5.30"Lx2.94"Wx1.95"H;UL94-HB;Utilibox Style F
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - mobilCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Material Aluminum
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details