BUD INDUSTRIES, INC. Boxes CU-18423-W

Description
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 0.669"" (17.00mm)"
Request a Quote Datasheet
Description
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 0.669"" (17.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2288-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 0.669"" (17.00mm)"

"Box, Potting Plastic, ABS White Cover Included 2.760"" L x 2.024"" W (70.10mm x 51.40mm) X 0.669"" (17.00mm)"

Buy Now Datasheet
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries - 46Y9619 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
46Y9619
Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries 46Y9619
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:17.02mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:17.02mm; External Width - Metric:51.4mm; External Depth - Metric:70.1mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2288-ND 46Y9619
Product Name Boxes Utility Box Enclosure, Abs, White; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Wall Mount
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers