BUD INDUSTRIES, INC. Utilibox Style H CU-1474

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style H
CU-1474
Utilibox Style H CU-1474
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - CU-1474-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 1.490"" (37.85mm)"

"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 1.490"" (37.85mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4050 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4050
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4050
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.85mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.85mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Utilibox; ABS theremoplastic; 4.000 in.; 1.490 in.; 2.253 in. - 70148361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS theremoplastic; 4.000 in.; 1.490 in.; 2.253 in.
70148361
Utilibox; ABS theremoplastic; 4.000 in.; 1.490 in.; 2.253 in. 70148361
ABS Thermoplastic , Black , Utilibox (Style H) Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

ABS Thermoplastic , Black , Utilibox (Style H)

  • Black ABS Plastic with UL94V-O Flammability Rating; Suggested Service Temperature –20°C to +70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1474 CU-1474-ND 05M4050 70148361
Product Name Utilibox Style H Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utilibox; ABS theremoplastic; 4.000 in.; 1.490 in.; 2.253 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.1 inch (104 mm) 1.49 inch (37.85 mm) 4 inch (102 mm)
Width 2.25 inch (57.15 mm) 4.09 inch (104 mm) 2.25 inch (57.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Control Box - AUH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Operator Station
Length 66 to 177 inch (1676 to 4496 mm)
Width 160 to 430 inch (4064 to 10922 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details