BUD INDUSTRIES, INC. Boxes CU-123-G

Description
"Box Metal, Aluminum Gray Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-123-G-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Gray Cover Included 3.625"" L x 1.500"" W (92.08mm x 38.10mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9785 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9785
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9785
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:38mm; External Depth - Metric:92mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-123-G-ND 24C9785
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details