BUD INDUSTRIES, INC. Utility Cabinets CU-1124

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-1124
Utility Cabinets CU-1124
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1061-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 6.000"" (152.40mm)"

"Cabinet Metal, Steel Gray End Panel(s) 12.000"" L x 7.000"" W (304.80mm x 177.80mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Cabinet; Steel; 12 in.; 7 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 12 in.; 7 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148715
Cabinet; Steel; 12 in.; 7 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148715
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 06M4519 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
06M4519
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 06M4519
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:178mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:5lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:178mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:5lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1124 377-1061-ND 70148715 06M4519
Product Name Utility Cabinets Boxes Cabinet; Steel; 12 in.; 7 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in. Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 12 inch (305 mm) 12 inch (305 mm) 12 inch (305 mm)
Width 7 inch (178 mm) 7 inch (178 mm) 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers