BUD INDUSTRIES, INC. Utility Cabinets CU-1098

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-1098
Utility Cabinets CU-1098
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1059-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

"Cabinet Metal, Steel Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 06M4518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
06M4518
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 06M4518
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:2.25lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:2.25lb RoHS Compliant: Yes

Supplier's Site
Cabinet; Steel; 6 in.; 6 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148713 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 6 in.; 6 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148713
Cabinet; Steel; 6 in.; 6 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148713
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screws, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1098 377-1059-ND 06M4518 70148713
Product Name Utility Cabinets Boxes Enclosure, Cabinet, Steel; Enclosure Type Bud Industries Cabinet; Steel; 6 in.; 6 in.; 6 in.; Metallic Gray; 0.219 in.; 0.187 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0157 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details