BUD INDUSTRIES, INC. Bracket, Mounting; Steel; Flat Black Smooth or Sand Textured Finish; 19 in. CS-11230-B

Description
Slimcab Series Mounting Brackets Flat black smooth and sand textured finish Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)
Description
Slimcab Series Mounting Brackets Flat black smooth and sand textured finish Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

Suppliers

Company
Product
Description
Supplier Links
Bracket, Mounting; Steel; Flat Black Smooth or Sand Textured Finish; 19 in. - 70148241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bracket, Mounting; Steel; Flat Black Smooth or Sand Textured Finish; 19 in.
70148241
Bracket, Mounting; Steel; Flat Black Smooth or Sand Textured Finish; 19 in. 70148241
Slimcab Series Mounting Brackets Flat black smooth and sand textured finish Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

Slimcab Series Mounting Brackets

  • Flat black smooth and sand textured finish
  • Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use
  • All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0")
  • Sides Are Vented to Aid in Cooling of Internal Components
  • Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack
  • Finishes: Available in Sand Texture (S) or Smooth Black (B)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148241
Product Name Bracket, Mounting; Steel; Flat Black Smooth or Sand Textured Finish; 19 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details