BUD INDUSTRIES, INC. Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries CS-11221-S

Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:216mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes
Description
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:216mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries - 06M4513 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries
06M4513
Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries 06M4513
CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:216mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:216mm; External Depth - Metric:203mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4513
Product Name Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
First Aid Cabinets & Brackets - 1811502 - RS Components, Ltd.
Specs
Type Bin Cabinet
Height 18.11 inch (460 mm)
Width 5.51 inch (140 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details