BUD INDUSTRIES, INC. Boxes CS-11210-BT

Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CS-11210-BT-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 6.000"" (152.40mm)"

"Cabinet Metal, Aluminum Black Split Sides and End Panel(s) 12.000"" L x 8.000"" W (304.80mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4510 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4510
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4510
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Rack; Aluminum; 6 in.; 12 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw - 70148290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Aluminum; 6 in.; 12 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw
70148290
Rack; Aluminum; 6 in.; 12 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw 70148290
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CS-11210-BT-ND 06M4510 70148290
Product Name Boxes Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries Rack; Aluminum; 6 in.; 12 in.; 8 in.; Black Textured; 0.05 in.; Tapping Screw
Type Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminum Aluminum
Features Ventilated
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details