BUD INDUSTRIES, INC. Boxes CN-6706

Description
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.434"" (36.42mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.434"" (36.42mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1530-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.434"" (36.42mm)"

"Box Metal, Aluminum Natural Cover Included 4.732"" L x 3.952"" W (120.19mm x 100.38mm) X 1.434"" (36.42mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6019 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6019
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6019
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:100mm; External Depth - Metric:37mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.1mm; External Width - Metric:100mm; External Depth - Metric:37mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6706
Electrical Enclosures CN-6706
Electrical Enclosures 4.73 X 3.95 X 1.44

Electrical Enclosures 4.73 X 3.95 X 1.44

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1530-ND 79K6019 CN-6706
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/green; Enclosure Type Takachi - 38AC2571 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
TK Series Enclosures - 127-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers