BUD INDUSTRIES, INC. Boxes CN-5702

Description
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.224"" (31.09mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.224"" (31.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1513-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.224"" (31.09mm)"

"Box Metal, Aluminum Natural Cover Included 3.520"" L x 1.380"" W (89.41mm x 35.05mm) X 1.224"" (31.09mm)"

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 3.52 X 1.38 X 1.22 IN - 70147714 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 3.52 X 1.38 X 1.22 IN
70147714
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 3.52 X 1.38 X 1.22 IN 70147714
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5702
Electrical Enclosures CN-5702
Electrical Enclosures 3.52 X 1.38 X 1.22

Electrical Enclosures 3.52 X 1.38 X 1.22

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6002 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6002
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6002
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:35mm; External Depth - Metric:89mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:35mm; External Depth - Metric:89mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1513-ND 70147714 CN-5702 79K6002
Product Name Boxes ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 3.52 X 1.38 X 1.22 IN Electrical Enclosures Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details