BUD INDUSTRIES, INC. Boxes CN-5701

Description
"Box Metal, Aluminum Natural Cover Included 3.150"" L x 2.161"" W (80.01mm x 54.89mm) X 1.004"" (25.50mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.150"" L x 2.161"" W (80.01mm x 54.89mm) X 1.004"" (25.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1512-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.150"" L x 2.161"" W (80.01mm x 54.89mm) X 1.004"" (25.50mm)"

"Box Metal, Aluminum Natural Cover Included 3.150"" L x 2.161"" W (80.01mm x 54.89mm) X 1.004"" (25.50mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5701
Electrical Enclosures CN-5701
Electrical Enclosures 3.15 X 2.16 X 1.00

Electrical Enclosures 3.15 X 2.16 X 1.00

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6001 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6001
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6001
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:55mm; External Depth - Metric:80mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1512-ND CN-5701 79K6001
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 5
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers