BUD INDUSTRIES, INC. Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries CH-14403

Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Body Color:UnfinishedRoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Body Color:UnfinishedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries - 06M4500 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
06M4500
Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries 06M4500
CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Body Color:UnfinishedRoHS Compliant: Yes

CHASSIS, RACK MOUNT, ALUMINIUM, UNFINISHED; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:432mm; External Depth - Metric:203mm; Body Color:UnfinishedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4500
Product Name Chassis, Rack Mount, Aluminium, Unfinished; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details