BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1894

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1894
Sloping Panel Cabinets C-1894
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - 377-1072-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 14.062"" L x 8.000"" W (357.17mm x 203.20mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 14.062"" L x 8.000"" W (357.17mm x 203.20mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4496 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4496
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4496
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:357mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:357mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Slope; Steel; Gray; Metallic; 14.062 in.; 8.000 in.; 0.500 in.; #6 - 70148488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Slope; Steel; Gray; Metallic; 14.062 in.; 8.000 in.; 0.500 in.; #6
70148488
Enclosure, Slope; Steel; Gray; Metallic; 14.062 in.; 8.000 in.; 0.500 in.; #6 70148488
Sloping Panel Cabinets, Steel Base Material, Metallic Gray Finish, 0.500 in. Thickness Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Sloping Panel Cabinets, Steel Base Material, Metallic Gray Finish, 0.500 in. Thickness
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1894 377-1072-ND 06M4496 70148488
Product Name Sloping Panel Cabinets Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries Enclosure, Slope; Steel; Gray; Metallic; 14.062 in.; 8.000 in.; 0.500 in.; #6
Type Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 14.06 inch (357 mm)
Width 14.06 inch (357 mm) 14.06 inch (357 mm) 8 inch (203 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details