Metallic gray finish, removable front panel, hanged top
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 18.062"" L x 10.500"" W (458.77mm x 266.70mm) X 10.000"" (254.00mm)"
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:460mm; External Depth - Metric:267mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes
Sloping Panel Cabinets, Steel Base Material, Metallic Gray Finish, 0.500 in. Thickness
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C-1893 | 377-1071-ND | 06M4495 | 70148487 |
| Product Name | Sloping Panel Cabinets | Boxes | Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries | Enclosure, Slope; Steel; Gray; Metallic; 18.062 in.; 10.500 in.; 0.500 in.; #6 |
| Type | Console Enclosures | Junction Box | Electronic and Instrument Enclosures | |
| Length | 10 inch (254 mm) | 10 inch (254 mm) | 18.06 inch (459 mm) | |
| Width | 18.06 inch (459 mm) | 18.11 inch (460 mm) | 10.5 inch (267 mm) | |
| Depth | 10.5 inch (267 mm) | 10.51 inch (267 mm) |