BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1587

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1587
Sloping Panel Cabinets C-1587
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - C-1587-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 8.062"" L x 8.000"" W (204.77mm x 203.20mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 8.062"" L x 8.000"" W (204.77mm x 203.20mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4493 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4493
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4493
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:205mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:205mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Cabinet, Sloping Panel; Steel; 8 in.; 8.062 in.; 8 in.; Metallic Gray; 20 ga. - 70148460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Sloping Panel; Steel; 8 in.; 8.062 in.; 8 in.; Metallic Gray; 20 ga.
70148460
Cabinet, Sloping Panel; Steel; 8 in.; 8.062 in.; 8 in.; Metallic Gray; 20 ga. 70148460
Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1587 C-1587-ND 06M4493 70148460
Product Name Sloping Panel Cabinets Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries Cabinet, Sloping Panel; Steel; 8 in.; 8.062 in.; 8 in.; Metallic Gray; 20 ga.
Type Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 8.06 inch (205 mm) 8.07 inch (205 mm) 8.06 inch (205 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details