BUD INDUSTRIES, INC. Boxes BB-1806-BT

Description
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 9.938"" (252.43mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 9.938"" (252.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BB-1806-BT-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 9.938"" (252.43mm)"

"Cabinet Metal, Aluminum Black End Panel(s) 11.000"" L x 8.313"" W (279.40mm x 211.15mm) X 9.938"" (252.43mm)"

Buy Now Datasheet
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 93F679 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
93F679
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 93F679
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number BB-1806-BT-ND 93F679
Product Name Boxes Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Material Aluminum Aluminum; Aluminum
Features Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details