BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries BB-1800-RB

Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:163.5mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:163.5mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries - 06M4457 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
06M4457
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries 06M4457
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:163.5mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:163.5mm; External Width - Metric:140mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Panel; Aluminum; 6.438 in.; 5.5 in.; 11in.; Royal Blue Textured; 16 ga.
70148445
Panel; Aluminum; 6.438 in.; 5.5 in.; 11in.; Royal Blue Textured; 16 ga. 70148445
Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Aluminum Panel, 16 ga. Steel Thickness, 0.090 in. aluminum, 0.563 in. Wall Thickness
The design of this Bud unit makes it perfect for your portable instrumentation, yet the versatile, lightweight Showcase will do an effective job as a desktop instrument case, in systems or racks. Compounding its versatility is the fact that the Showcase comes in 10 sizes. Design Features. Top, sides and bottom, 0.050 aluminum; front panel, 0.090; rear panel, 0.050. Extruded aluminum frame. Side gussets provide added strength. Strong, flexible handle is recessed and secured firmly into top for safe handling. Ventilation slots under handle. Bonus Features. Use with chassis or PC boards. Front panel and chassis may be loaded from front or rear. Comes with front and rear panels and bail. Finishes: Two color combinations — black textured (BT) body with white frame or royal blue textured (RB) with white frame. Indicate color when ordering.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 06M4457 70148445
Product Name Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries Panel; Aluminum; 6.438 in.; 5.5 in.; 11in.; Royal Blue Textured; 16 ga.
Length 6.44 inch (164 mm) 6.44 inch (164 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details