OKW Enclosures, Inc. Enclosure, Ip65, Wall Mount, 48.5 Mm, 180 Mm, 180 Mm Rohs Compliant Okw (Enclosures) B3218101

Description
Enclosure, IP65, Wall Mount, 48.5 mm, 180 mm, 180 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP65, Wall Mount, 48.5 mm, 180 mm, 180 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Wall Mount, 48.5 Mm, 180 Mm, 180 Mm Rohs Compliant Okw (Enclosures) - 49X0743 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Wall Mount, 48.5 Mm, 180 Mm, 180 Mm Rohs Compliant Okw (Enclosures)
49X0743
Enclosure, Ip65, Wall Mount, 48.5 Mm, 180 Mm, 180 Mm Rohs Compliant Okw (Enclosures) 49X0743
Enclosure, IP65, Wall Mount, 48.5 mm, 180 mm, 180 mm RoHS Compliant: Yes

Enclosure, IP65, Wall Mount, 48.5 mm, 180 mm, 180 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49X0743
Product Name Enclosure, Ip65, Wall Mount, 48.5 Mm, 180 Mm, 180 Mm Rohs Compliant Okw (Enclosures)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 - 70016717 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.56 inch (65 mm)
Width 7.28 inch (185 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details