BUD INDUSTRIES, INC. Boxes ATX-10506

Description
"Junction Box Metal, Aluminum Gray Cover Included 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2442-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 2.244"" (57.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 4.921"" L x 3.150"" W (125.00mm x 80.00mm) X 2.244"" (57.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10506
Electrical Enclosures ATX-10506
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 4.92x3.15x2.24"

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 4.92x3.15x2.24"

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0651 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0651
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0651
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:125mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2442-ND ATX-10506 73Y0651
Product Name Boxes Electrical Enclosures Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details