BUD INDUSTRIES, INC. AT-8185 AT-8185

Description
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046620-AT-8185 Height: 5.59 mm Categories: Boxes,Enclosures,Rac ks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: External RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046620-AT-8185 Height: 5.59 mm Categories: Boxes,Enclosures,Rac ks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: External RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AT-8185 - AT-8185 - Win Source Electronics
Laguna Hills, CA, United States
AT-8185
AT-8185
AT-8185 AT-8185
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046620-AT-8185 Height: 5.59 mm Categories: Boxes,Enclosures,Rac ks Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: External RoHS: Non-Compliant

Manufacturer: Bud Industries
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046620-AT-8185
Height: 5.59 mm
Categories: Boxes,Enclosures,Racks
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: External
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AT-8185
Product Name AT-8185
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details