BUD INDUSTRIES, INC. Electrical Enclosure Accessories ANX-91304

Description
Electrical Enclosure Accessories 4.04 x 3.05 x 0.06" AN SERIES PANEL ALUM
Datasheet
Description
Electrical Enclosure Accessories 4.04 x 3.05 x 0.06" AN SERIES PANEL ALUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ANX-91304
Electrical Enclosure Accessories ANX-91304
Electrical Enclosure Accessories 4.04 x 3.05 x 0.06" AN SERIES PANEL ALUM

Electrical Enclosure Accessories 4.04 x 3.05 x 0.06" AN SERIES PANEL ALUM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ANX-91304
Product Name Electrical Enclosure Accessories
Length 4.04 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi - 38AC1347 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details