BUD INDUSTRIES, INC. Boxes ANS-3809

Description
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1594-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4551 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4551
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4551
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:66mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:66mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3809
Electrical Enclosures ANS-3809
Electrical Enclosures 10.79x6.81x2.60 ALUM EMI/RFI Shielding

Electrical Enclosures 10.79x6.81x2.60 ALUM EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1594-ND 89M4551 ANS-3809
Product Name Boxes Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details