BUD INDUSTRIES, INC. Boxes ANS-3809-B

Description
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1595-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3809-B
Electrical Enclosures ANS-3809-B
Electrical Enclosures 10.79x6.81x2.60 BLK EMI/RFI Shielding

Electrical Enclosures 10.79x6.81x2.60 BLK EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4552 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4552
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4552
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:66mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:66mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1595-ND ANS-3809-B 89M4552
Product Name Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details