BUD INDUSTRIES, INC. Boxes ANS-3805-B

Description
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1591-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"

"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3805-B
Electrical Enclosures ANS-3805-B
Electrical Enclosures 7.56x3.78x1.77 BLACK EMI/RFI Shielding

Electrical Enclosures 7.56x3.78x1.77 BLACK EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4548
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4548
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:192mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:192mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1591-ND ANS-3805-B 89M4548
Product Name Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details