BUD INDUSTRIES, INC. Boxes ANS-3803-B

Description
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1589-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4546 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4546
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4546
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3803-B
Electrical Enclosures ANS-3803-B
Electrical Enclosures 3.79x3.79x2.64 BLACK EMI/RFI Shielding

Electrical Enclosures 3.79x3.79x2.64 BLACK EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1589-ND 89M4546 ANS-3803-B
Product Name Boxes Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction box - HMZV - Festo Corporation
Festo Corporation
Specs
Type Junction Box
View Details