BUD INDUSTRIES, INC. Boxes ANS-3801-B

Description
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1587-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"

"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3801-B
Electrical Enclosures ANS-3801-B
Electrical Enclosures 3.79x3.79x1.77 BLACK EMI/RFI Shielding

Electrical Enclosures 3.79x3.79x1.77 BLACK EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4544
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4544
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:44.96mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1587-ND ANS-3801-B 89M4544
Product Name Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2133 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
TK Series Enclosures - 120-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers