BUD INDUSTRIES, INC. Boxes AN-2856-A

Description
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"
Request a Quote
Description
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries wall-mounted enclosure is constructed from rugged die-cast aluminum with a natural finish. It is designed to meet NEMA ratings 4, 4X, 6, 6P, 12, and 13, and has an IP68 rating, ensuring protection against dust and water ingress. The enclosure features molded external mounting brackets that allow for easy installation without exposing internal components. It includes a pre-molded continuous silicone gasket for enhanced sealing performance. The cover is secured with stainless steel screws, providing durability and reliability. This enclosure is suitable for various applications requiring robust environmental protection and can be easily machined or modified to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Bud Industries wall-mounted enclosure is constructed from rugged die-cast aluminum with a natural finish. It is designed to meet NEMA ratings 4, 4X, 6, 6P, 12, and 13, and has an IP68 rating, ensuring protection against dust and water ingress. The enclosure features molded external mounting brackets that allow for easy installation without exposing internal components. It includes a pre-molded continuous silicone gasket for enhanced sealing performance. The cover is secured with stainless steel screws, providing durability and reliability. This enclosure is suitable for various applications requiring robust environmental protection and can be easily machined or modified to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2372-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"

"Box Metal, Aluminum Natural Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0635 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0635
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0635
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:122.6mm; External Depth - Metric:172.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:122.6mm; External Depth - Metric:172.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2856-A
Electrical Enclosures AN-2856-A
Electrical Enclosures 6.73x4.76x2.17" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.73x4.76x2.17" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2372-ND 72Y0635 AN-2856-A
Product Name Boxes Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 130-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers