BUD INDUSTRIES, INC. Boxes AN-2853-A

Description
"Box Metal, Aluminum Natural Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2366-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

"Box Metal, Aluminum Natural Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2853-A
Electrical Enclosures AN-2853-A
Electrical Enclosures 4.53x2.56x2.17" ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.53x2.56x2.17" ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries - 72Y0629 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
72Y0629
Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries 72Y0629
ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:65.5mm; External Depth - Metric:115.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:65.5mm; External Depth - Metric:115.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2366-ND AN-2853-A 72Y0629
Product Name Boxes Electrical Enclosures Enclosure, Wall Mnt, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details