BUD INDUSTRIES, INC. Boxes AN-2813-AB

Description
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2340-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

"Box Metal, Aluminum Black Cover Included 4.900"" L x 3.140"" W (124.46mm x 79.76mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
AN-2813-AB
Electrical Enclosures AN-2813-AB
Electrical Enclosures 4.90x3.14x1.59" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 4.90x3.14x1.59" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries - 72Y0602 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
72Y0602
Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries 72Y0602
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.88mm; External Width - Metric:79.8mm; External Depth - Metric:124.5mm; IP Rating:IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2340-ND AN-2813-AB 72Y0602
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 4X; Type 6; Type 6P; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 8 7
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details