BUD INDUSTRIES, INC. Electrical Enclosures AN-1316-AB

Description
Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P
Datasheet
Description
Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
AN-1316-AB
Electrical Enclosures AN-1316-AB
Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P

Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P

Buy Now Datasheet
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries - 72Y0560 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
72Y0560
Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries 72Y0560
ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.9mm; External Width - Metric:99.5mm; External Depth - Metric:159.5mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AN-1316-AB 72Y0560
Product Name Electrical Enclosures Enclosure, Wall, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 6.28 inch (160 mm) 2.36 inch (59.9 mm)
Width 3.92 inch (99.5 mm) 3.92 inch (99.5 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 5.11 to 7.07 inch (130 to 180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details