BUD INDUSTRIES, INC. Racks & Rack Cabinets 60-2305-GT

Description
Racks & Rack Cabinets 78.62 X 24.06 X 22
Datasheet
Description
Racks & Rack Cabinets 78.62 X 24.06 X 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
60-2305-GT
Racks & Rack Cabinets 60-2305-GT
Racks & Rack Cabinets 78.62 X 24.06 X 22

Racks & Rack Cabinets 78.62 X 24.06 X 22

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 60-2305-GT
Product Name Racks & Rack Cabinets
Length 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers