Buckaroos, Inc. CoolDry Insulated Saddle 10" x 2" CD102

Description
CoolDry Insulated Saddle 10" x 2"
Description
CoolDry Insulated Saddle 10" x 2"

Suppliers

Company
Product
Description
Supplier Links
CoolDry Insulated Saddle 10
Indianapolis, IN, USA
CoolDry Insulated Saddle 10" x 2"
CD102
CoolDry Insulated Saddle 10" x 2" CD102
CoolDry Insulated Saddle 10" x 2"

CoolDry Insulated Saddle 10" x 2"

Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD102
Product Name CoolDry Insulated Saddle 10" x 2"
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 141F0800EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction Carbon Steel
Features UL Listed
Maximum Load 1000 lbs (454 kg)
View Details
Pipe Strap - P2558-10 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Maximum Load 500 lbs (227 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details