Buckaroos, Inc. Tru-Balance 8900E Insulated Saddles 8900E-.75-3.0

Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 8900E Insulated Saddles - 8900E-.75-3.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 8900E Insulated Saddles
8900E-.75-3.0
Tru-Balance 8900E Insulated Saddles 8900E-.75-3.0
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
  • A complete composite assembly, for fast and easy installation.
  • Meets ASTM E-84 25-50 Flame Spread requirements for design considerations.
  • Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency.
  • An All-Service Jacket vapor retarder for condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • Insulation compressive strength 100 P.S.I. for maximum span load capability.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 8900E-.75-3.0
Product Name Tru-Balance 8900E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 450 0300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Channel Conduit/Cable Clamp - PS 004M - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details