Atkore International Channel Conduit/Cable Clamp PS 004M

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 3.4 LB PER 100 PIECES
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 3.4 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 004M - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 004M
Channel Conduit/Cable Clamp PS 004M
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND WEIGHT 3.4 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 1/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • WEIGHT 3.4 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 004M
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Rigid/EMT Conduit Strap - 1705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Clamp - P2035 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.62 inch (41.27 mm)
View Details