Buckaroos, Inc. Tru-Balance 8900E Insulated Saddles 8900E-.75-2.5

Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 8900E Insulated Saddles - 8900E-.75-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 8900E Insulated Saddles
8900E-.75-2.5
Tru-Balance 8900E Insulated Saddles 8900E-.75-2.5
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
  • A complete composite assembly, for fast and easy installation.
  • Meets ASTM E-84 25-50 Flame Spread requirements for design considerations.
  • Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency.
  • An All-Service Jacket vapor retarder for condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • Insulation compressive strength 100 P.S.I. for maximum span load capability.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 8900E-.75-2.5
Product Name Tru-Balance 8900E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit Hanger - E2BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit Hanger - 2120 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details