Buckaroos, Inc. Tru-Balance 8900E Insulated Saddles 8900E-16-3.5

Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 8900E Insulated Saddles - 8900E-16-3.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 8900E Insulated Saddles
8900E-16-3.5
Tru-Balance 8900E Insulated Saddles 8900E-16-3.5
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
  • A complete composite assembly, for fast and easy installation.
  • Meets ASTM E-84 25-50 Flame Spread requirements for design considerations.
  • Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency.
  • An All-Service Jacket vapor retarder for condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • Insulation compressive strength 100 P.S.I. for maximum span load capability.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 8900E-16-3.5
Product Name Tru-Balance 8900E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Pipe Hanger - 180 0200PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Clamp - P1124 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details