Buckaroos, Inc. Tru-Balance 8900E Insulated Saddles 8900E-10-1.5

Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
Description
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 8900E Insulated Saddles - 8900E-10-1.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 8900E Insulated Saddles
8900E-10-1.5
Tru-Balance 8900E Insulated Saddles 8900E-10-1.5
A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) Insulation compressive strength 100 P.S.I. for maximum span load capability.
  • A complete composite assembly, for fast and easy installation.
  • Meets ASTM E-84 25-50 Flame Spread requirements for design considerations.
  • Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency.
  • An All-Service Jacket vapor retarder for condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • Insulation compressive strength 100 P.S.I. for maximum span load capability.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 8900E-10-1.5
Product Name Tru-Balance 8900E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 151F0500EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 1000 lbs (454 kg)
View Details
Channel Conduit/Cable Clamp - P2028 PC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details