Buckaroos, Inc. Tru-Balance 6300P Insulated Saddles 6300P-18-2.0

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 6300P Insulated Saddles - 6300P-18-2.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 6300P Insulated Saddles
6300P-18-2.0
Tru-Balance 6300P Insulated Saddles 6300P-18-2.0
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section.
  • A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 6300P-18-2.0
Product Name Tru-Balance 6300P Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 450V0100PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 150 lbs (68.03 kg)
View Details
Channel Conduit/Cable Clamp - P2070-71 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 7.12 inch (180.97 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details