Atkore International Channel Conduit/Cable Clamp 022M026 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.76 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 19 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.76 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 19 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 022M026 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
022M026 ZD
Channel Conduit/Cable Clamp 022M026 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.76 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 19 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.76 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CLAMP, CUSHION
  • WEIGHT 19 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 022M026 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - 008M011 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.25 inch (6.35 mm)
View Details
Riser Clamp Type 46 - 46 17 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details