Buckaroos, Inc. Tru-Balance 6300E Insulated Saddles 6300E-18-2.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 6300E Insulated Saddles - 6300E-18-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 6300E Insulated Saddles
6300E-18-2.5
Tru-Balance 6300E Insulated Saddles 6300E-18-2.5
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength.
  • Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section.
  • A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 6300E-18-2.5
Product Name Tru-Balance 6300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 450 0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Pipe Clamp - P2037 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.88 inch (47.62 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AU-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details