Buckaroos, Inc. Tru-Balance 4300E Insulated Saddles 4300E-3.0-1.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 4300E Insulated Saddles - 4300E-3.0-1.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 4300E Insulated Saddles
4300E-3.0-1.5
Tru-Balance 4300E Insulated Saddles 4300E-3.0-1.5
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section.
  • A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4300E-3.0-1.5
Product Name Tru-Balance 4300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 180 0300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P2055 CC - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.12 inch (104.77 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details