Buckaroos, Inc. Tru-Balance 3304SS Insulated Saddles 3304SS-5.0-3.0

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3304SS Insulated Saddles - 3304SS-5.0-3.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3304SS Insulated Saddles
3304SS-5.0-3.0
Tru-Balance 3304SS Insulated Saddles 3304SS-5.0-3.0
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency.
  • A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3304SS-5.0-3.0
Product Name Tru-Balance 3304SS Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Hanger - 152 0200CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 300 lbs (136 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Channel Conduit/Cable Clamp - P2558-40 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details