Buckaroos, Inc. Tru-Balance 1200ECM Insulated Saddles 1200ECM-.75-.5

Description
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
Description
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-.75-.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200ECM Insulated Saddles
1200ECM-.75-.5
Tru-Balance 1200ECM Insulated Saddles 1200ECM-.75-.5
Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures. High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system. Insulation is extended past the shield for a perfect union with the adjoining pipe insulation. Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
  • Complete 360-degree composite assembly, for fast and easy installation.
  • A 360-degree section of 12 PCF Calcium Silicate pipe insulation,for greater thermal efficiency at elevated temperatures.
  • High quality vapor retarder with an excellent Perm rating, and a premium self-seal tape closure system.
  • Insulation is extended past the shield for a perfect union with the adjoining pipe insulation.
  • Flared edge insulation saddles with a center rib ensure a tight fit inside the clevis hanger.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200ECM-.75-.5
Product Name Tru-Balance 1200ECM Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - 010N014 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.50 inch (12.70 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details