T-6D -- WHITE CHINESE BRISTLE BRUSH - 3"
Buckaroos, Inc.
White Chinese Bristle Brush - 3"
T-6D
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Suppliers
White Chinese Bristle Brush - 3"
T-6D
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
- Ideal for adhesives on rubber and polyethylene insulations
- Economically priced, with excellent quality - features plain wooden handles
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
T-6D |
|
Product Name
|
White Chinese Bristle Brush - 3" |
|
Mounting
|
None or Handheld
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details