The LXPRF series is a microprocessor-based
RELAY, VOLTAGE SENSE, SPDT, 8A, 400VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:400VAC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04AC8481 |
| Product Name | Relay, Voltage Sense, Spdt, 8A, 400Vac; Product Range Broyce Control |
| Mounting | DIN; DIN Rail |