Broyce Control, Ltd. Monitoring Relays LXCVR 115V

Description
Broyce Control LXCVR 115V
Request a Quote Datasheet
Description
Broyce Control LXCVR 115V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 8505398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
8505398
Monitoring Relays 8505398
Broyce Control LXCVR 115V

Broyce Control LXCVR 115V

Supplier's Site
Relay, Voltage Sense, Spdt, 8A, 115Vac; Product Range Broyce Control - 04AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sense, Spdt, 8A, 115Vac; Product Range Broyce Control
04AC8476
Relay, Voltage Sense, Spdt, 8A, 115Vac; Product Range Broyce Control 04AC8476
RELAY, VOLTAGE SENSE, SPDT, 8A, 115VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:115VAC; RoHS Compliant: Yes

RELAY, VOLTAGE SENSE, SPDT, 8A, 115VAC; Product Range:-; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:25V; Supply Voltage Max:115VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 8505398 04AC8476
Product Name Monitoring Relays Relay, Voltage Sense, Spdt, 8A, 115Vac; Product Range Broyce Control
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS RoHS
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details