Broyce Control, Ltd. Star/delta Start Timer, 0.1S-100H, Spdt; Product Range Broyce Control LEYD/A 12-230V AC/DC

Description
STAR/DELTA START TIMER, 0.1S-100H, SPDT; Product Range:LEYD/A Series; Timer Functions:Star-Delta ; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet
Description
STAR/DELTA START TIMER, 0.1S-100H, SPDT; Product Range:LEYD/A Series; Timer Functions:Star-Delta ; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star/delta Start Timer, 0.1S-100H, Spdt; Product Range Broyce Control - 04AC8405 - Newark, An Avnet Company
Chicago, IL, United States
Star/delta Start Timer, 0.1S-100H, Spdt; Product Range Broyce Control
04AC8405
Star/delta Start Timer, 0.1S-100H, Spdt; Product Range Broyce Control 04AC8405
STAR/DELTA START TIMER, 0.1S-100H, SPDT; Product Range:LEYD/A Series; Timer Functions:Star-Delta ; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

STAR/DELTA START TIMER, 0.1S-100H, SPDT; Product Range:LEYD/A Series; Timer Functions:Star-Delta; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8405
Product Name Star/delta Start Timer, 0.1S-100H, Spdt; Product Range Broyce Control
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9855 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply AC
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details