Broyce Control, Ltd. Delay On Release Timer, 0.1S-100H, Spdt; Product Range Broyce Control LESW 12-230V AC/DC

Description
DELAY ON RELEASE TIMER, 0.1S-100H, SPDT; Product Range:LESW Series; Timer Functions:Delay-On-R elease; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet
Description
DELAY ON RELEASE TIMER, 0.1S-100H, SPDT; Product Range:LESW Series; Timer Functions:Delay-On-R elease; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delay On Release Timer, 0.1S-100H, Spdt; Product Range Broyce Control - 04AC8404 - Newark, An Avnet Company
Chicago, IL, United States
Delay On Release Timer, 0.1S-100H, Spdt; Product Range Broyce Control
04AC8404
Delay On Release Timer, 0.1S-100H, Spdt; Product Range Broyce Control 04AC8404
DELAY ON RELEASE TIMER, 0.1S-100H, SPDT; Product Range:LESW Series; Timer Functions:Delay-On-R elease; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

DELAY ON RELEASE TIMER, 0.1S-100H, SPDT; Product Range:LESW Series; Timer Functions:Delay-On-Release; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 04AC8404
Product Name Delay On Release Timer, 0.1S-100H, Spdt; Product Range Broyce Control
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2486683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details